Steel hubless spur gears in the KSSA1 series, with a module of 1, pressure angle of 20°, and material S45C, are precision-machined to JIS grade N8 (JIS B1702-1: 1998). The gear teeth are standard full depth, and the tooth hardness is less than 194 HB. The tooth width is 10 mm, and the bore diameter is specified as 10 mm for the KSSA1-32 variant. The allowable torque is 0.092 N·m, and the theoretical backlash for a matched pair is 0.059 mm. Secondary operations that reduce tooth width are cautioned against due to effects on precision and strength.
Module 1, 32 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-32J14 | KSSA1-32J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |