Steel hubless spur gear with module 1, 30 teeth, and precision JIS grade N8 (JIS B1702-1: 1998), made from S45C steel with a 10mm tooth width and 8mm bore diameter. Theoretical normal backlash is 0.081mm, with an allowable torque of 1.03 N·m and weight of 0.052 kg. Gear teeth have a 20° pressure angle and standard full depth profile.
Module 1, 30 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-30J8 | KSSA1-30J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 30 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |