KSSA1-28 is a hubless spur gear with a module of 1, 28 teeth, and a tooth width of 10 mm, made from S45C steel with a precision grade of JIS B1702-1: 1998 (N8). It has a pressure angle of 20° and standard full-depth teeth. The allowable torque is 9.24 N·m (0.94 kgf·m), with a theoretical backlash of 0.070 mm. The gear features a plain bore and is designed for use in applications requiring medium precision and light-to-moderate torque transmission.
Module 1, 28 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-28 | KSSA1-28 |
| Product Name | Metal Spur Gears (metric) | Module 1, 28 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |