Steel hubless spur gear with module 1, 24 teeth, and S5 tooth profile, designed for standard full-depth teeth at 20° pressure angle. Made from S45C steel with a hardness of less than 194HB, conforming to JIS grade N8 (JIS B1702-1:1998). Theoretical backlash is 0.050 mm. Dimensions include a bore of 8 mm, outside diameter of 26 mm, and tooth width of 10 mm. Allowable torque is 0.76 kgf·m. Weight is 0.033 kg.
Module 1, 24 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-24J8 | KSSA1-24J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 24 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |