KSSA1-24 is a steel hubless spur gear with a module of 1, 24 teeth, and a tooth width of 10 mm, made from S45C steel with a hardness of less than 194 HB and precision grade JIS N8 per JIS B1702-1:1998. It has a 20° pressure angle and standard full-depth teeth. The allowable torque is 0.76 kgf·m, with a theoretical backlash of 0.050 mm. The gear is designed for use without modification, as secondary operations that reduce tooth width may compromise precision and strength. The catalog does not list a variant with the exact part number KSSA1-24J10, but the series matches KSSA1-24 with a 10 mm bore by default. The KSSA1-24 is available in S5 tooth shape with a bore diameter of 8 mm, making it unsuitable for a 10 mm finished bore unless modified, which is discouraged. The series summary applies.
Module 1, 24 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-24J10 | KSSA1-24J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 24 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |