QTC METRIC GEARS Metal Spur Gears (metric) KSSA1-20J8

Description
Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore
Request a Quote
Description
Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSA1-20J8 is a metal spur gear with a module of 1 and features 20 teeth. It is constructed from S45C mild steel and has a finished bore of 8mm. The gear is designed with a pressure angle of 20 degrees and standard full depth gear teeth. It has a tooth hardness of less than 194HB, indicating its suitability for various mechanical applications. The allowable torque for this gear is calculated based on assumed usage conditions, and the backlash is theoretically defined for identical gears in mesh. This product is part of a series of hubless spur gears, making it a viable option for projects requiring precision and durability in gear systems.

Datasheet Summary
Powered by GS/AI

The KSSA1-20J8 is a metal spur gear with a module of 1 and features 20 teeth. It is constructed from S45C mild steel and has a finished bore of 8mm. The gear is designed with a pressure angle of 20 degrees and standard full depth gear teeth. It has a tooth hardness of less than 194HB, indicating its suitability for various mechanical applications. The allowable torque for this gear is calculated based on assumed usage conditions, and the backlash is theoretically defined for identical gears in mesh. This product is part of a series of hubless spur gears, making it a viable option for projects requiring precision and durability in gear systems.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1-20J8 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1-20J8
Metal Spur Gears (metric) KSSA1-20J8
Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore

Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore

Supplier's Site Datasheet
Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore - KSSA1-20J8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore
KSSA1-20J8
Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore KSSA1-20J8
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1-20J8 KSSA1-20J8
Product Name Metal Spur Gears (metric) Module 1, 20 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
KHK NSU2-28, Module 2, 28 Tooth, Nylon Spur Gears with Steel Core - nsu2-28 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 28
Design Metric
View Details
Module 0.4, 108 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04108 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details