Steel hubless spur gear with module 1, 120 teeth, and S5 tooth profile, made of S45C steel with a JIS grade N8 precision rating. The gear has a tooth width of 10 mm, an outside diameter of 53.5 mm, and an allowable torque of 1.50 N·m. Backlash is specified as 0.88 mm for a pair in mesh. The part is designed for standard full-depth teeth at a 20° pressure angle, with no heat treatment applied.
Module 1, 120 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-120J17 | KSSA1-120J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |