Steel hubless spur gear with module 1, 100 teeth, and tooth width of 10 mm, designed for use with 20° pressure angle standard full-depth teeth and made from S45C steel. Precision grade is JIS N8 per JIS B1702-1:1998. The theoretical backlash is 0.08-0.18 mm, and the allowable torque is 1.02 N·m. The part is mounted with a bore diameter of 10 mm and weighs 4.45 kg. The design avoids secondary operations that narrow tooth width to preserve precision and strength.
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-100J25 | KSSA1-100J25 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |