Steel hubless spur gear with module 1, 100 teeth, and S5 tooth profile, designed for standard full-depth teeth at 20° pressure angle with S45C material and hardness less than 194HB. The gear has a 44.5mm bore, 10mm tooth width, 102mm outside diameter, and weighs 4.45kg. It has an allowable torque of 9.97 N·m and a theoretical backlash range of 0.08-0.18mm per JIS B1702-1:1998 Grade N8 precision. Secondary operations that reduce tooth width are cautioned against due to impacts on precision and strength.
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-100J22 | KSSA1-100J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |