Steel hubless spur gear with module 1, 100 teeth, and 10mm face width, rated for JIS grade N8 precision per JIS B1702-1:1998. Made from S45C steel with tooth hardness less than 194HB, 20° pressure angle, and standard full-depth teeth. Approximate weight is 4.45 kg. Allowable torque is 1.02 N·m with theoretical backlash ranging from 0.08 to 0.18 mm.
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-100J20 | KSSA1-100J20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |