Steel hubless spur gear with module 1, 100 teeth, and 10 mm face width, designed for precision gear applications; JIS grade N8 precision per JIS B1702-1:1998; made from S45C steel with tooth hardness less than 194HB; nominal bore diameter of 10 mm; allowable torque is 1.02 N·m; theoretical backlash ranges from 0.08 to 0.18 mm; weight is 4.45 kg.
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-100J19 | KSSA1-100J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |