QTC METRIC GEARS Metal Spur Gears (metric) KSSA1-100J16

Description
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1, 100 teeth, and 10 mm tooth width, conforming to JIS grade N8 precision (JIS B1702-1: 1998), made of S45C steel with a hardness under 194 HB. The gear has an outside diameter of 102 mm, pitch diameter of 100 mm, and axial length of 10 mm. The allowable torque is 1.02 N·m, with a theoretical backlash of 0.08~0.18 mm and a weight of 4.45 kg. The catalog lists KSSA1-100; the suffix J16 in the part number exceeds the scope of information provided.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1, 100 teeth, and 10 mm tooth width, conforming to JIS grade N8 precision (JIS B1702-1: 1998), made of S45C steel with a hardness under 194 HB. The gear has an outside diameter of 102 mm, pitch diameter of 100 mm, and axial length of 10 mm. The allowable torque is 1.02 N·m, with a theoretical backlash of 0.08~0.18 mm and a weight of 4.45 kg. The catalog lists KSSA1-100; the suffix J16 in the part number exceeds the scope of information provided.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1-100J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1-100J16
Metal Spur Gears (metric) KSSA1-100J16
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore

Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore - KSSA1-100J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
KSSA1-100J16
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore KSSA1-100J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1-100J16 KSSA1-100J16
Product Name Metal Spur Gears (metric) Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Spur Gears - 1827944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details