Steel hubless spur gear with module 1, 100 teeth, and 10 mm tooth width, conforming to JIS Grade N8 precision (JIS B1702-1:1998). Made from S45C steel with a hardness less than 194 HB, featuring a 20° pressure angle and standard full-depth teeth. The part has a pitch diameter of 100 mm, outer diameter of 102 mm, and an allowable torque of 1.02 N·m (0.104 kgf·m). Backlash is specified as 0.61 mm. The design is suitable for applications requiring high precision and durability, with cautions against secondary operations that reduce tooth width.
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-100J15 | KSSA1-100J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |