QTC METRIC GEARS Metal Spur Gears (metric) KSSA1-100

Description
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Request a Quote
Description
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSA1-100 is a hubless spur gear with a module of 1, 100 teeth, and a tooth width of 10 mm, made of S45C steel with a JIS grade N8 precision rating. The gear has a plain bore, a pitch diameter of 100 mm, and an outside diameter of 102 mm. It has an allowable torque of 9.97 N·m and a theoretical backlash range of 0.08-0.18 mm. The part is listed in the KSSA module 1 steel hubless spur gear series, with standard 20° pressure angle and full-depth teeth. Weight is 4.45 kg.

Datasheet Summary
Powered by GS/AI

KSSA1-100 is a hubless spur gear with a module of 1, 100 teeth, and a tooth width of 10 mm, made of S45C steel with a JIS grade N8 precision rating. The gear has a plain bore, a pitch diameter of 100 mm, and an outside diameter of 102 mm. It has an allowable torque of 9.97 N·m and a theoretical backlash range of 0.08-0.18 mm. The part is listed in the KSSA module 1 steel hubless spur gear series, with standard 20° pressure angle and full-depth teeth. Weight is 4.45 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1-100 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1-100
Metal Spur Gears (metric) KSSA1-100
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore

Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore - KSSA1-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore
KSSA1-100
Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore KSSA1-100
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1-100 KSSA1-100
Product Name Metal Spur Gears (metric) Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details