KSS8-17 is a steel spur gear with a module of 8 and 17 teeth, designed for power transmission. It has a standard full-depth tooth profile with a 20° pressure angle and is made of S45C steel with a tooth hardness of less than 194HB. The gear conforms to JIS grade N8 (JIS B1702-1:1998) precision standards. It features a plain bore with a diameter of 105 mm, an outer diameter of 136 mm, a face width of 35 mm, and a weight of 21.6 kg. The allowable torque is 2160 N·m (220 kgf·m), with a theoretical backlash range of 0.28-0.58 mm. The gear dimensions and performance ratings are specified for normal meshing conditions with an identical mating gear.
Module 8, 17 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS8-17 | KSS8-17 |
| Product Name | Metal Spur Gears (metric) | Module 8, 17 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |