KSS8-16 is a steel spur gear with a module of 8 and 16 teeth, designed for mechanical power transmission. It has a plain bore, a pressure angle of 20°, and is made of S45C steel with a tooth hardness of less than 194HB. The gear conforms to JIS grade N8 (JIS B1702-1: 1998) precision standards. Its dimensions include an outside diameter of 144 mm, a tooth width of 35 mm, and a weight of 9.20 kg. The allowable torque is 12.3 N·m (1.25 kgf·m), with a theoretical backlash range of 0.28~0.58 mm.
Module 8, 16 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS8-16 | KSS8-16 |
| Product Name | Metal Spur Gears (metric) | Module 8, 16 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |