KSS8-15 is a steel spur gear with module 8 and 15 teeth, made of S45C material with a tooth hardness of less than 194HB, featuring a standard full-depth tooth profile and a 20° pressure angle. It conforms to JIS grade N8 (JIS B1702-1: 1998) precision. The gear has a bore diameter of 75 mm, overall width of 110 mm, and an allowable torque of 10.6 N·m (1.08 kgf·m). Backlash is specified as 0.28~0.58 mm. The part weighs 7.87 kg.
Module 8, 15 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS8-15 | KSS8-15 |
| Product Name | Metal Spur Gears (metric) | Module 8, 15 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |