QTC METRIC GEARS Metal Spur Gears (metric) KSS8-14

Description
Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS8-14 is a metal spur gear with a module of 8 and 14 teeth, designed for precision applications. It is manufactured from S45C steel, which provides a balance of strength and durability. The gear features a standard full depth tooth profile with a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The allowable torque for this gear is calculated based on specific usage conditions, with values provided in the datasheet. The gear has a theoretical backlash value, which is important for applications requiring precise movement. Weights and dimensions are specified, making it suitable for various mechanical assemblies. This gear is ideal for engineers looking for reliable performance in gear-driven systems.

Datasheet Summary
Powered by GS/AI

The KSS8-14 is a metal spur gear with a module of 8 and 14 teeth, designed for precision applications. It is manufactured from S45C steel, which provides a balance of strength and durability. The gear features a standard full depth tooth profile with a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The allowable torque for this gear is calculated based on specific usage conditions, with values provided in the datasheet. The gear has a theoretical backlash value, which is important for applications requiring precise movement. Weights and dimensions are specified, making it suitable for various mechanical assemblies. This gear is ideal for engineers looking for reliable performance in gear-driven systems.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS8-14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS8-14
Metal Spur Gears (metric) KSS8-14
Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore

Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore - KSS8-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore
KSS8-14
Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore KSS8-14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS8-14 KSS8-14
Product Name Metal Spur Gears (metric) Module 8, 14 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 14 14
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-30R2E22, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details