QTC METRIC GEARS Metal Spur Gears (metric) KSS8-12

Description
Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS8-12 is a steel spur gear with module 8, 12 teeth, and a plain bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, is made of S45C steel, and has a tooth hardness of less than 194HB. It measures 75mm in bore diameter, 96mm in outside diameter, and 112mm in width, with a weight of 6.39 kg. The allowable torque is 975 N·m (62.6 kgf·m), and the backlash range is 0.28~0.58 mm. Secondary operations that reduce tooth width are discouraged due to potential impacts on precision and strength.

Datasheet Summary
Powered by GS/AI

KSS8-12 is a steel spur gear with module 8, 12 teeth, and a plain bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, is made of S45C steel, and has a tooth hardness of less than 194HB. It measures 75mm in bore diameter, 96mm in outside diameter, and 112mm in width, with a weight of 6.39 kg. The allowable torque is 975 N·m (62.6 kgf·m), and the backlash range is 0.28~0.58 mm. Secondary operations that reduce tooth width are discouraged due to potential impacts on precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS8-12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS8-12
Metal Spur Gears (metric) KSS8-12
Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore

Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore - KSS8-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore
KSS8-12
Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore KSS8-12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS8-12 KSS8-12
Product Name Metal Spur Gears (metric) Module 8, 12 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 12 12
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
48 D.P., 20° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details