KSS6-46 is a steel spur gear with a module of 6, 46 teeth, and a plain bore, designed for mechanical power transmission. It is made of S45C steel with a tooth hardness of less than 194HB and conforms to JIS grade N8 (JIS B1702-1: 1998) precision standards. The gear has a 20° pressure angle and standard full-depth teeth. Its tooth width is 23 mm, and it has an allowable torque of 44.5 N·m (4.54 kgf·m) with a theoretical backlash range of 0.30~0.64 mm. The gear weighs 32.0 kg. Secondary operations that reduce tooth width are discouraged due to potential impacts on precision and strength.
Module 6, 46 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-46 | KSS6-46 |
| Product Name | Metal Spur Gears (metric) | Module 6, 46 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |