KSS6-45 is a steel spur gear with a module of 6, 45 teeth, and a plain bore. It is machined from S45C material with a tooth hardness less than 194HB, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle and standard full-depth teeth. It measures 180 mm in outer diameter, 270 mm in face width, and 282 mm in bore diameter, with an allowable torque of 42.5 N·m and a backlash range of 0.30~0.64 mm. The gear weighs 30.7 kg.
Module 6, 45 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-45 | KSS6-45 |
| Product Name | Metal Spur Gears (metric) | Module 6, 45 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |