KSS6-35 is a steel spur gear with a module of 6, 35 teeth, and a plain bore. It is made of S45C steel with a tooth hardness of less than 194HB, conforming to JIS grade N8 (JIS B1702-1: 1998). The gear has a pressure angle of 20° and standard full-depth teeth. Its allowable torque is 2240 N·m (228 kgf·m), with a backlash range of 0.26-0.56 mm and a weight of 19.0 kg. The tooth width is 60 mm, and the outer diameter is 222 mm. The bore diameter is 150 mm.
Module 6, 35 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-35 | KSS6-35 |
| Product Name | Metal Spur Gears (metric) | Module 6, 35 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |