KSS6-25 is a module 6, 25-tooth steel spur gear with a plain bore, made from S45C material and featuring a precision grade of JIS N8. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness less than 194HB. The gear measures 125 mm bore diameter, 150 mm outside diameter, and 60 mm face width, with a weight of 10.6 kg. Allowable torque is 14.5 N·m, and backlash ranges from 0.26 to 0.56 mm. The gear complies with JIS B1702-1:1998 specifications.
Module 6, 25 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-25 | KSS6-25 |
| Product Name | Metal Spur Gears (metric) | Module 6, 25 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |