KSS6-23 is a steel spur gear with module 6, 23 teeth, and a plain bore, made of S45C material with a tooth hardness of less than 194HB. It has a pressure angle of 20°, standard full-depth teeth, and conforms to JIS grade N8 (JIS B1702-1:1998). The tooth width is 28 mm, bore diameter is 115 mm, outside diameter is 150 mm, and total thickness is 28 mm. It weighs 8.90 kg, has an allowable torque of 12.0 N·m, and a backlash of 0.26~0.56 mm. Secondary operations that narrow the tooth width are discouraged as they affect precision and strength.
Module 6, 23 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-23 | KSS6-23 |
| Product Name | Metal Spur Gears (metric) | Module 6, 23 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |