KSS6-22 is a steel spur gear with a module of 6, 22 teeth, and a plain bore, designed for transmitting motion in mechanical systems. It has a pressure angle of 20°, standard full-depth teeth, and is made from S45C steel with a hardness under 194HB. The gear conforms to JIS grade N8 precision (JIS B1702-1:1998). Its tooth width is 28 mm, pitch diameter is 132 mm, outside diameter is 144 mm, and bore diameter is 28 mm. The allowable torque is 10.9 N·m (1.11 kgf·m), with a theoretical backlash range of 0.26~0.56 mm, and the weight is 8.11 kg.
Module 6, 22 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-22 | KSS6-22 |
| Product Name | Metal Spur Gears (metric) | Module 6, 22 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |