KSS6-18 is a module 6, 18-tooth steel spur gear made from S45C material with a JIS grade N8 precision rating and a 20° pressure angle. It has a plain bore, standard full-depth teeth, and a tooth hardness of less than 194HB. The gear measures 80 mm in outer diameter, 108 mm in face width, and 88 mm in hub diameter, with a weight of 5.08 kg. The allowable torque is 1060 N·m (108 kgf·m), and the backlash is specified as 0.22~0.48 mm. Secondary operations that reduce tooth width are cautioned against due to impact on precision and strength.
Module 6, 18 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-18 | KSS6-18 |
| Product Name | Metal Spur Gears (metric) | Module 6, 18 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |