KSS6-16 is a module 6, 16-tooth steel spur gear with a standard full-depth tooth profile, 20° pressure angle, and S45C material, heat-treated to less than 194HB. It has a bore diameter of 25 mm, overall diameter of 96 mm, tooth width of 28 mm, and weight of 5.08 kg. The gear is rated for an allowable torque of 90.2 N·m and exhibits a theoretical backlash of 0.22~0.48 mm. It meets JIS grade N8 precision (JIS B1702-1:1998).
Module 6, 16 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-16 | KSS6-16 |
| Product Name | Metal Spur Gears (metric) | Module 6, 16 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |