KSS6-15 is a steel spur gear with a module of 6, 15 teeth, and a plain bore, designed for power transmission applications. It is made from S45C steel with a tooth hardness of less than 194HB, satisfies JIS grade N8 (JIS B1702-1:1998) precision standards, and has a 20° pressure angle with standard full-depth teeth. The gear measures 70mm in bore diameter, 90mm in outside diameter, and 60mm in width, with an allowable torque of 798 N·m and a backlash range of 0.22~0.48 mm. The part weighs 3.50 kg and is compatible with standard metric spur gear systems.
Module 6, 15 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-15 | KSS6-15 |
| Product Name | Metal Spur Gears (metric) | Module 6, 15 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |