KSS6-14 is a module 6, 14-tooth steel spur gear made of S45C material with a JIS grade N8 precision rating. It has a standard full-depth tooth profile, 20° pressure angle, and a tooth hardness of less than 194HB. The gear has a bore diameter of 25 mm, overall width of 28 mm, and weighs 2.89 kg. Allowable torque is 38.4 N·m (3.92 kgf·m), with theoretical backlash ranging from 0.22 to 0.48 mm. The gear conforms to JIS B1702-1:1998 standards and features a plain bore design with no heat treatment applied.
Module 6, 14 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-14 | KSS6-14 |
| Product Name | Metal Spur Gears (metric) | Module 6, 14 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |