KSS6-13 is a steel spur gear with a module of 6, 13 teeth, and a plain bore. It is made of S45C steel with a tooth hardness of less than 194HB, meets JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and standard full-depth teeth. The gear has an outside diameter of 88 mm, a face width of 28 mm, a weight of 2.49 kg, and an allowable torque of 57.7 N·m. Backlash is specified as 0.22~0.48 mm. The part uses a standard metric bore configuration with dimensions consistent with the KSS series design.
Module 6, 13 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-13 | KSS6-13 |
| Product Name | Metal Spur Gears (metric) | Module 6, 13 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 13 | 13 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |