KSS6-12 is a steel spur gear with module 6 and 12 teeth, featuring a plain bore and standard full-depth teeth at a 20° pressure angle. It is made of S45C steel with a tooth hardness of less than 194HB, conforming to JIS grade N8 (JIS B1702-1:1998). The gear has a tooth width of 25 mm, outside diameter of 72 mm, and bore diameter of 25 mm. It weighs 2.10 kg and has an allowable torque of 26.8 N·m with a theoretical backlash range of 0.22 to 0.48 mm.
Module 6, 12 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS6-12 | KSS6-12 |
| Product Name | Metal Spur Gears (metric) | Module 6, 12 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 12 | 12 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |