Module 5, 54-tooth steel spur gear with plain bore, 130 mm bore diameter, 270 mm hub diameter, 280 mm outside diameter, 50 mm face width, 21 mm web thickness, 230 mm hub length, and 30 mm web keyway. Precision grade JIS N8 per JIS B1702-1:1998, material S45C, pressure angle 20°, tooth hardness less than 194 HB, backlash 0.28-0.58 mm, allowable torque 2220 N·m (227 kgf·m), weight 20.9 kg.
Module 5, 54 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-54 | KSS5-54 |
| Product Name | Metal Spur Gears (metric) | Module 5, 54 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |