KSS5-50 is a steel spur gear with a module of 5, 50 teeth, and a plain bore. It has a pitch diameter of 250 mm, outside diameter of 260 mm, face width of 50 mm, and web thickness of 21 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The allowable torque is 2030 N·m, with a backing of 0.28~0.58 mm and a weight of 15.0 kg. The hub design differs from earlier models, with a flange diameter of 16 mm and overall length of 212 mm, indicating a modified S4 hub configuration.
Module 5, 50 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-50 | KSS5-50 |
| Product Name | Metal Spur Gears (metric) | Module 5, 50 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |