KSS5-48 is a module 5, 48-tooth steel spur gear with a plain bore, standard full-depth teeth, 20° pressure angle, and S45C material. It has a bore diameter of 120 mm, hub diameter of 240 mm, pitch diameter of 250 mm, face width of 50 mm, and overall length of 21 mm. The gear has a tooth hardness of less than 194 HB, allowable torque of 1930 N·m (197 kgf·m), and backlash of 0.28~0.58 mm. It is precision grade JIS N8 (JIS B1702-1: 1998) and features an S2 hub configuration with web thickness of 21 mm and outside diameter of 250 mm. Weight is 17.0 kg.
Module 5, 48 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-48 | KSS5-48 |
| Product Name | Metal Spur Gears (metric) | Module 5, 48 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |