KSS5-44 is a steel spur gear with a module of 5, 44 teeth, and a JIS Grade N8 precision rating per JIS B1702-1:1998. It features a standard full-depth tooth profile, a 20° pressure angle, and is made from S45C steel with a tooth hardness less than 194HB. The gear has a bore diameter of 120 mm, an outside diameter of 230 mm, a face width of 50 mm, and a total length of 71 mm. It is designed for parallel-axis applications with a backlash range of 0.28~0.58 mm and an allowable torque of 1730 N·m. The part is mounted with a S2 hub configuration and weighs 15.4 kg.
Module 5, 44 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-44 | KSS5-44 |
| Product Name | Metal Spur Gears (metric) | Module 5, 44 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |