KSS5-42 is a metric steel spur gear with a module of 5 and 42 teeth, designed for power transmission in parallel shaft arrangements. It has a plain bore, a pitch diameter of 210 mm, an outside diameter of 220 mm, and a face width of 50 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, operates at a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1:1998) precision. The theoretical backlash range is 0.28 to 0.58 mm. The gear weighs 14.2 kg and has a hub thickness of 30 mm and a web thickness of 21 mm. The allowable torque is 202 N·m (20.6 kgf·m).
Module 5, 42 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-42 | KSS5-42 |
| Product Name | Metal Spur Gears (metric) | Module 5, 42 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |