KSS5-40 is a steel spur gear with a module of 5, 40 teeth, and a plain bore, designed for power transmission in mechanical systems. It has a pitch diameter of 200 mm, outside diameter of 210 mm, face width of 50 mm, and total length of 71 mm. The gear is made of S45C steel with a JIS grade N8 precision rating per JIS B1702-1:1998 and a 20° pressure angle. The allowable torque is 182 N·m, with a backlash range of 0.24~0.50 mm, and weighs 13.2 kg. The web thickness is 21 mm, and the hub diameter is 120 mm. It uses an S2 hub configuration.
Module 5, 40 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-40 | KSS5-40 |
| Product Name | Metal Spur Gears (metric) | Module 5, 40 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |