QTC METRIC GEARS Metal Spur Gears (metric) KSS5-38

Description
Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS5-38 is a metal spur gear with a module of 5 and 38 teeth, designed for precision applications. It is manufactured from S45C steel, which provides a balance of strength and durability. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, indicating a suitable level of hardness for general use. This spur gear is suitable for various mechanical systems where reliable torque transmission is required. The plain bore design allows for easy mounting on shafts.

Datasheet Summary
Powered by GS/AI

The KSS5-38 is a metal spur gear with a module of 5 and 38 teeth, designed for precision applications. It is manufactured from S45C steel, which provides a balance of strength and durability. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, indicating a suitable level of hardness for general use. This spur gear is suitable for various mechanical systems where reliable torque transmission is required. The plain bore design allows for easy mounting on shafts.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS5-38 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS5-38
Metal Spur Gears (metric) KSS5-38
Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore

Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore - KSS5-38 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore
KSS5-38
Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore KSS5-38
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS5-38 KSS5-38
Product Name Metal Spur Gears (metric) Module 5, 38 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 38 38
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCP5-100, CP5, Module 1.59, 18 Tooth, CP Carbon Steel Racks - srcp5-100 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Module 1.5, 28 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW15028A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
Spur Gears - 1827949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details