KSS5-36 is a steel spur gear with a module of 5, 36 teeth, and a plain bore. It has a pitch diameter of 180 mm, an outside diameter of 190 mm, a face width of 50 mm, and a hub diameter of 120 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, precision grade JIS N8 (JIS B1702-1: 1998), and a 20° pressure angle. The allowable torque is 1610 N·m, and the backlash ranges from 0.24 to 0.50 mm. The web thickness is 21 mm, the hub length is 71 mm, and the total weight is 11.5 kg.
Module 5, 36 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-36 | KSS5-36 |
| Product Name | Metal Spur Gears (metric) | Module 5, 36 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |