KSS5-29 is a steel spur gear with a module of 5, 29 teeth, and a plain bore. It has a pitch diameter of 145 mm, outside diameter of 155 mm, face width of 50 mm, and web thickness of 25 mm. The gear is made from S45C steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 110 N·m, with a backlash range of 0.24~0.50 mm, and a weight of 8.23 kg. It uses the S1 hub shape and is intended for use under normal conditions with caution against secondary operations that reduce tooth width.
Module 5, 29 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-29 | KSS5-29 |
| Product Name | Metal Spur Gears (metric) | Module 5, 29 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |