KSS5-20 is a steel spur gear with a module of 5, 20 teeth, and a plain bore. It has a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with JIS grade N8 precision. The bore diameter is 82 mm, outside diameter is 100 mm, face width is 50 mm, total length is 75 mm, and web thickness is 25 mm. Backlash ranges from 0.20 to 0.44 mm. The allowable torque is 48.6 N·m (4.96 kgf·m), and the weight is 3.90 kg. The gear uses an S1 hub configuration.
Module 5, 20 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-20 | KSS5-20 |
| Product Name | Metal Spur Gears (metric) | Module 5, 20 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |