KSS5-19 is a steel spur gear with a module of 5, 19 teeth, and a plain bore. It has a pitch diameter of 95 mm, outside diameter of 105 mm, face width of 50 mm, and total length of 75 mm. The gear is made of S45C steel with a tooth hardness of less than 194HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. Backlash ranges from 0.20 to 0.44 mm. The allowable torque is 43.4 N·m (4.42 kgf·m), and the weight is 3.45 kg.
Module 5, 19 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-19 | KSS5-19 |
| Product Name | Metal Spur Gears (metric) | Module 5, 19 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |