KSS5-17 is a steel spur gear with a module of 5, 17 teeth, and a precision grade of JIS N8 (JIS B1702-1:1998). It has a standard full-depth tooth profile, a 20° pressure angle, and is made from S45C steel. The gear has a bore diameter of 68 mm, an outside diameter of 85 mm, a face width of 25 mm, and a total length of 75 mm. Backlash ranges from 0.20 to 0.44 mm, and the allowable torque is 33.8 N·m (3.45 kgf·m). The weight is 2.72 kg.
Module 5, 17 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-17 | KSS5-17 |
| Product Name | Metal Spur Gears (metric) | Module 5, 17 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |