KSS5-14 is a steel spur gear with a module of 5, 14 teeth, and a plain bore. It is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and features standard full-depth teeth. The gear has a pitch diameter of 70 mm, outside diameter of 80 mm, face width of 25 mm, and total length of 75 mm. It complies with JIS grade N8 precision (JIS B1702-1:1998). The theoretical backlash is 0.20 to 0.44 mm, and its allowable torque is 412 N·m (42.0 kgf·m). Weight is 1.70 kg.
Module 5, 14 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-14 | KSS5-14 |
| Product Name | Metal Spur Gears (metric) | Module 5, 14 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |