KSS5-13 is a steel spur gear with a module of 5, 13 teeth, and a plain bore. It has a pitch diameter of 65 mm, an outside diameter of 75 mm, a face width of 25 mm, and a hub diameter of 50 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB and precision conforming to JIS grade N8 (JIS B1702-1: 1998). The backlash is specified as 0.20~0.44 mm. The weight is 1.46 kg, and the allowable torque is 33.4 N·m (3.40 kgf·m).
Module 5, 13 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-13 | KSS5-13 |
| Product Name | Metal Spur Gears (metric) | Module 5, 13 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 13 | 13 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |