KSS5-12 is a metric steel spur gear with a module of 5, 12 teeth, and a plain bore. It is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and complies with JIS grade N8 precision (JIS B1702-1:1998). The pitch diameter is 60 mm, outside diameter is 70 mm, face width is 25 mm, and total length is 75 mm. Backlash is 0.20-0.44 mm. Weight is 1.21 kg. Allowable torque is 15.2 N·m and 1.55 kgf·m under defined usage conditions.
Module 5, 12 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS5-12 | KSS5-12 |
| Product Name | Metal Spur Gears (metric) | Module 5, 12 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 12 | 12 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |