KSS4-80 is a metric steel spur gear with a module of 4, 80 teeth, and a plain bore. It is made from S45C steel with a tooth hardness of less than 194HB and has a 20° pressure angle. The gear has a tooth width of 40 mm, an outside diameter of 328 mm, and a keyway width of 16 mm. The catalog lists an allowable torque of 40.8 N·m and a weight of 16.3 kg. It meets JIS grade N8 precision (JIS B1702-1: 1998). The gear is designated as S4 and features a die-forged finish (FD).
Module 4, 80 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-80 | KSS4-80 |
| Product Name | Metal Spur Gears (metric) | Module 4, 80 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |