KSS4-65 is a module 4 steel spur gear with 65 teeth, S1 bore shape, and a 110 mm bore diameter, designed for power transmission. It has a tooth width of 30 mm, pitch diameter of 260 mm, outside diameter of 268 mm, and overall width of 40 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB, adheres to JIS grade N8 (JIS B1702-1:1998), and has an allowable torque capacity of 1420 N•cm. Backlash ranges from 0.24 to 0.52 mm. The gear is aligned with standard full-depth teeth and a 20° pressure angle.
Module 4, 65 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-65 | KSS4-65 |
| Product Name | Metal Spur Gears (metric) | Module 4, 65 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |