KSS4-62 is a module 4 steel spur gear with 62 teeth, a plain bore of 110 mm, a tooth width of 40 mm, and a face width of 210 mm. It is made of S45C material, has a pressure angle of 20°, and follows JIS grade N8 precision. The allowable torque is rated at 1340 N·cm and the rated torque at 23.6 kgf·cm, with a theoretical backlash of 0.24~0.52 mm. It uses the S2 profile and has a weight of 13.1 kg.
Module 4, 62 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-62 | KSS4-62 |
| Product Name | Metal Spur Gears (metric) | Module 4, 62 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |