KSS4-60 is a module 4 steel spur gear with 60 teeth, S1 spline profile, 110 mm bore, 240 mm pitch diameter, and 248 mm outer diameter. It is made of S45C steel with a tooth hardness below 194 HB, has a 20° pressure angle, and complies with JIS grade N8 (JIS B1702-1:1998) precision. The gear has a tooth width of 40 mm, axial thickness of 16 mm, and weight of 10.7 kg. The allowable torque capacity is rated at 22 N·m for strength and 1290 N·m for durability, with a backlash range of 0.24~0.52 mm. The face width is 132 mm and the keyway width is 16 mm.
Module 4, 60 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-60 | KSS4-60 |
| Product Name | Metal Spur Gears (metric) | Module 4, 60 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |